Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.48
Cutter Type | - |
---|---|
Overall Length | 220mm |
Cut Type | Edge |
Cutting Capacity Max | 2.4mm |
Cutting Edge Hardness | 61° |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CONCRETORS' NIPPERS | RS |
Knipex 99 00 220 Concretors' Nippers (Tower Pincers, Steel Fixers' Nipper) 220mm | Rapid Electronics |
CONCRETERS NIPPER, 2.4MM, 220MM | element14 |
Concreters Nippers |Knipex 99 00 220 | Newark Electronics |
Knipex Rabitz Pliers, 220mm | Distrelec |
Where can I find additional details, specifications and documents for a 99 00 220?
Additional datasheets, footprints and schematics for 99 00 220 are listed on our Part Details page. You can also find images and similar parts to 99 00 220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99 00 220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99 00 220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99 00 220 fall under?
The 99 00 220 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 99 00 220 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99 00 220 you can contact the distributor directly for product support, shipping queries etc.
Is the 99 00 220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 99 00 220 have stock available?
Authorised distributors including RS, Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 99 00 220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99 00 220 often in real-time on the comparison pages.
What if I can't find stock of 99 00 220?
You can fill out our help required form which you can use to request a quote for 99 00 220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.