Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 6.35mm x 30.5m |
I.D. Min | 6.35mm |
RoHS Compliant | Yes |
Shrink Tubing Labeling Material/ Reel, 3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 98-WT31-0642?
Additional datasheets, footprints and schematics for 98-WT31-0642 are listed on our Part Details page. You can also find images and similar parts to 98-WT31-0642 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 98-WT31-0642 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 98-WT31-0642 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 98-WT31-0642 fall under?
The 98-WT31-0642 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Heat Shrink Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to 98-WT31-0642 when available in the Heat Shrink Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 98-WT31-0642 you can contact the distributor directly for product support, shipping queries etc.
Is the 98-WT31-0642 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 98-WT31-0642 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 98-WT31-0642.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 98-WT31-0642 often in real-time on the comparison pages.
What if I can't find stock of 98-WT31-0642?
You can fill out our help required form which you can use to request a quote for 98-WT31-0642 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.