Status: | Unknown |
---|---|
Series: | 9890 Series |
RoHS: | Unknown |
Thickness | 0.25mm |
---|---|
Conductive Material | Acrylic Polymer |
Thermal Conductivity | 0.6W/m.K |
Thermal Impedance | 0.9Ā°C/W |
Volume Resistivity | 10ohm-cm |
External Length | 33m |
External Width | 25mm |
Product Range | 9890 Series |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Saw Type | Junior Hacksaw |
---|---|
Blade Length | 150mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Saw blade for metal and wood with 25 teeth per inch, can be replaced. Tested according to DIN EN/IEC 60900:2004This text is machine translated. | Conrad |
JUNIOR HACKSAWS, INSULATED | RS |
Knipex 98 90 PUKĀ® Junior Hacksaw 240mm | Rapid Electronics |
Knipex Junior Hacksaw 150mm | Distrelec |
Hacksaw-1000V Insulated |Knipex 98 90 | Newark Electronics |
Where can I find additional details, specifications and documents for a 9890?
Additional datasheets, footprints and schematics for 9890 are listed on our Part Details page. You can also find images and similar parts to 9890 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9890 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9890 fall under?
The 9890 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to 9890 when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9890 you can contact the distributor directly for product support, shipping queries etc.
Is the 9890 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9890 have stock available?
Authorised distributors including Conrad, RS, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 9890.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9890 often in real-time on the comparison pages.
What if I can't find stock of 9890?
You can fill out our help required form which you can use to request a quote for 9890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.