Status: | Unknown |
---|---|
Series: | 988 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Connector Type | SCSI |
Contact Termination Type | Solder |
Product Range | 988 Series |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
CONNECTOR, SCSI, PLUG, 50POS, SOLDER | element14 |
Connector, Scsi, Plug, 50Pos, Solder | Newark Electronics |
50 Position Solder Cup D-Sub and Backshell Kit | Future Electronics |
Where can I find additional details, specifications and documents for a 988-050-130L121?
Additional datasheets, footprints and schematics for 988-050-130L121 are listed on our Part Details page. You can also find images and similar parts to 988-050-130L121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 988-050-130L121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 988-050-130L121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 988-050-130L121 fall under?
The 988-050-130L121 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 988-050-130L121 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 988-050-130L121 you can contact the distributor directly for product support, shipping queries etc.
Is the 988-050-130L121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 988-050-130L121 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 988-050-130L121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 988-050-130L121 often in real-time on the comparison pages.
What if I can't find stock of 988-050-130L121?
You can fill out our help required form which you can use to request a quote for 988-050-130L121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.