Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
985923J001,
3-1197616-2 |
Prices starting from US$0.74
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | 6.6mm, .26in |
Recovered Wall Thickness (Tolerance) | .56mm, .022in |
Recovered Inside Diameter (Max) | .118in, 3mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US, China |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | V2 |
Resistant To | Strain, Wrinkling |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -30 – 125°C |
Fluid Resistance | None |
985923J001 3-1197616-2 V2-6.0-0-SP-SM | Heilind Electronics |
V2 6.30mm 3.00mm Heat Shrinkable Tubing | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves V2-6.0-0-SP-SM | Sager |
Where can I find additional details, specifications and documents for a 985923J001?
Additional datasheets, footprints and schematics for 985923J001 are listed on our Part Details page. You can also find images and similar parts to 985923J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 985923J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 985923J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 985923J001 fall under?
The 985923J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 985923J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 985923J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 985923J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 985923J001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Avnet America and Sager have stock available or on a lead time for 985923J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 985923J001 often in real-time on the comparison pages.
What if I can't find stock of 985923J001?
You can fill out our help required form which you can use to request a quote for 985923J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.