Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.46
|
154
in stock
|
Buy Now | |
element14
from US$43.84
|
42
in stock
|
Buy Now | |
Farnell
from US$43.75
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$72.52
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.77
|
14
in stock
|
Buy Now | |
Distrelec
from US$39.37
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$44.00
|
5
in stock
|
Buy Now | |
Schukat Electronic
from US$29.11
|
3
in stock
|
Buy Now | |
Conrad
from US$35.31
|
1
in stock
|
Buy Now | |
RS Americas
from US$22.80
|
-
|
Buy Now |
Overall Length | - |
---|---|
Cutting Capacity Max | - |
For Use With | - |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Blade Length | 38mm |
Length | 155mm |
Standard | VDE |
Weight | 90g |
DISMANTLING KNIFE | RS |
KNIFE, CABLE SHEATH | element14 |
Knife | Transfer Multisort Elektronik |
Knipex Cable Sleeve Knife VDE 38mm | Distrelec |
Knipex 98 55 Dismantling Knife 155mm | Rapid Electronics |
Dismantling Knife 180mm VDE | Schukat Electronic |
Stable, fixed hooked blade, sickel-shaped With sliding shoe at the tip No damaging of the conductor insulation. Blade: surgery steel, rust-free, air-hardened Stable, fixed hooked blade, sickel-shaped With sliding shoe at the tip No damaging of the conductor insulation. Blade made of stainless steel, in the vacuum hardened. Handle with slip protection. Transparent protective cap. VDE-tested according to DIN EN/IEC 60900:2004. Ergonomically designed grip shape with pleasantly designed slip protection. More safety through anti-skid soft components Good transmission of power when pulling the knife through the thumb trough and "Finger-hook" at the end of the gripThis text is machine translated. | Conrad |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | - |
---|---|
Tweezer Tip Type / Style | - |
Overall Length | - |
Tweezer Body Material | - |
Tweezer Tip Material | - |
Product Range | - |
Tweezer Set, Ss, 5Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a 9855?
Additional datasheets, footprints and schematics for 9855 are listed on our Part Details page. You can also find images and similar parts to 9855 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9855 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9855 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9855 fall under?
The 9855 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Knives.
Can I view similar or alternative parts?
You can view similar parts to 9855 when available in the Knives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9855 you can contact the distributor directly for product support, shipping queries etc.
Is the 9855 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9855 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 9855.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9855 often in real-time on the comparison pages.
What if I can't find stock of 9855?
You can fill out our help required form which you can use to request a quote for 9855 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.