Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.53
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.97
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$15.57
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$454.61
|
3
in stock
|
Buy Now | |
element14
from US$467.37
|
3
in stock
|
Buy Now | |
Distrelec
from US$16.96
|
3
in stock
|
Buy Now | |
Farnell
from US$381.87
|
3
in stock
|
Buy Now | |
RS Americas
from US$14.19
|
-
|
Buy Now |
Knife Type | Scalpel |
---|---|
Blade Material | Steel |
Blade Length | 50mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Knive Back blade plastic coated | RS |
Knife | Transfer Multisort Elektronik |
Knipex 98 54 Cable Knife 180mm | Rapid Electronics |
Knipex VDE Cable Knife 50mm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | - |
---|---|
Tweezer Tip Type / Style | - |
Overall Length | - |
Tweezer Body Material | - |
Tweezer Tip Material | - |
Product Range | - |
Smd Tweezer Set, Ss, 7Pc | Newark Electronics |
TWEEZER SET, SMD, 7PC, PK7 | element14 |
Where can I find additional details, specifications and documents for a 98 54?
Additional datasheets, footprints and schematics for 98 54 are listed on our Part Details page. You can also find images and similar parts to 98 54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 98 54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 98 54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 98 54 fall under?
The 98 54 is listed under Tools & Maintenance > Hand Tools > Knives Multi Tools & Scissors.
Can I view similar or alternative parts?
You can view similar parts to 98 54 when available in the Knives Multi Tools & Scissors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 98 54 you can contact the distributor directly for product support, shipping queries etc.
Is the 98 54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 98 54 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 98 54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 98 54 often in real-time on the comparison pages.
What if I can't find stock of 98 54?
You can fill out our help required form which you can use to request a quote for 98 54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.