Status: | Unknown |
---|---|
Series: | Minitek 98424 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
605
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
14,250
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
186
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | Minitek 98424 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
2MM MINITEK SMT SHRD HDR 8POS | TTI Europe |
Minitek« 2 mm 8 Position Dual Row Through Hole Vertical Shrouded Header | Future Electronics |
HEADER SHROUDED SMT MINITEK 8 WAY | RS |
Connector, Header, 8Pos, 2Row, 2Mm | Newark Electronics |
Conn Shrouded Header HDR 8 POS 2mm Solder ST SMD T/R | Avnet Abacus |
08P MINITEK SHROUDED HEADER 2R | Rutronik |
FCI 98424 Series,2mm Pitch 8 Way 2 Row Straight PCB Header, Solder Term,2A | Amphenol FCI (Amphenol CS) 98424-G52-08ALF | RS Americas |
CONNECTOR, HEADER, 8POS, 2ROW, 2MM | element14 |
Where can I find additional details, specifications and documents for a 98424-G52-08ALF?
Additional datasheets, footprints and schematics for 98424-G52-08ALF are listed on our Part Details page. You can also find images and similar parts to 98424-G52-08ALF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 98424-G52-08ALF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 98424-G52-08ALF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 98424-G52-08ALF fall under?
The 98424-G52-08ALF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 98424-G52-08ALF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 98424-G52-08ALF you can contact the distributor directly for product support, shipping queries etc.
Is the 98424-G52-08ALF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 98424-G52-08ALF have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for 98424-G52-08ALF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 98424-G52-08ALF often in real-time on the comparison pages.
What if I can't find stock of 98424-G52-08ALF?
You can fill out our help required form which you can use to request a quote for 98424-G52-08ALF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.