Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 2Core |
Wire Gauge | 24AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 7 x 32AWG |
Conductor Material | Tinned Copper |
Jacket Material | FR NC |
External Diameter | 10.3mm |
Voltage Rating | 300Vrms |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Shld Flex Cable, 2Cond, 24Awg | Newark Electronics |
SHLD FLEX CABLE, 2COND, 24AWG | element14 |
Where can I find additional details, specifications and documents for a 9841LS.01500?
Additional datasheets, footprints and schematics for 9841LS.01500 are listed on our Part Details page. You can also find images and similar parts to 9841LS.01500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9841LS.01500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9841LS.01500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9841LS.01500 fall under?
The 9841LS.01500 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 9841LS.01500 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9841LS.01500 you can contact the distributor directly for product support, shipping queries etc.
Is the 9841LS.01500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9841LS.01500 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 9841LS.01500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9841LS.01500 often in real-time on the comparison pages.
What if I can't find stock of 9841LS.01500?
You can fill out our help required form which you can use to request a quote for 9841LS.01500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.