Status: | Unknown |
---|---|
Series: | Minitek 98414 Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
375
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
598
in stock
|
Buy Now | |
element14
from US$0.63
|
598
in stock
|
Buy Now | |
Farnell
from US$0.65
|
598
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
300
in stock
|
Buy Now | |
Rutronik
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | Minitek 98414 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
2MM MINITEK T/H SHRD HDR 8POS | TTI Europe |
8 Position Vertical 2mm Header | Future Electronics |
Connector, Header, 8Pos, 2Row, 2Mm | Newark Electronics |
CONNECTOR, HEADER, 8POS, 2ROW, 2MM | element14 |
HEADER SHROUDED T/H MINITEK 8 WAY | RS |
Conn Shrouded Header HDR 8 POS 2mm Solder ST Thru-Hole Plastic Box | Avnet America |
08P SHROUDED HEADER 2R 2MM | Rutronik |
FCI 98414 Series,2mm Pitch 8 Way 2 Row Straight PCB Header, Solder Term,2A | Amphenol FCI (Amphenol CS) 98414-G06-08LF | RS Americas |
Where can I find additional details, specifications and documents for a 98414-G06-08LF?
Additional datasheets, footprints and schematics for 98414-G06-08LF are listed on our Part Details page. You can also find images and similar parts to 98414-G06-08LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 98414-G06-08LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 98414-G06-08LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 98414-G06-08LF fall under?
The 98414-G06-08LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 98414-G06-08LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 98414-G06-08LF you can contact the distributor directly for product support, shipping queries etc.
Is the 98414-G06-08LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 98414-G06-08LF have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 98414-G06-08LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 98414-G06-08LF often in real-time on the comparison pages.
What if I can't find stock of 98414-G06-08LF?
You can fill out our help required form which you can use to request a quote for 98414-G06-08LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.