Status: | Unknown |
---|---|
Series: | 983 Series |
RoHS: | Unknown |
Prices starting from US$165.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$165.57
|
No stock
|
Buy Now |
Disc Diameter | 3" |
---|---|
Operating Speed Max | 15000rpm |
Product Range | 983 Series |
RoHS Compliant | NA |
Disc Kit, Bristle, 3 Inch | Newark Electronics |
Where can I find additional details, specifications and documents for a 983BS?
Additional datasheets, footprints and schematics for 983BS are listed on our Part Details page. You can also find images and similar parts to 983BS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 983BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 983BS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 983BS fall under?
The 983BS is listed under Tools & Production Supplies > Abrasives > Discs.
Can I view similar or alternative parts?
You can view similar parts to 983BS when available in the Discs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 983BS you can contact the distributor directly for product support, shipping queries etc.
Is the 983BS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 983BS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 983BS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 983BS often in real-time on the comparison pages.
What if I can't find stock of 983BS?
You can fill out our help required form which you can use to request a quote for 983BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.