Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,924.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,924.14
|
No stock
|
Buy Now |
Cabinet Style | Stackable |
---|---|
Cabinet Material | Steel |
External Height - Imperial | 60" |
External Height - Metric | 1.52m |
External Width - Imperial | 31" |
External Width - Metric | 787.4mm |
Colour | Gray |
RoHS Compliant | NA |
Cabinet, Storage-Go-Round 20Drawer Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a 98325?
Additional datasheets, footprints and schematics for 98325 are listed on our Part Details page. You can also find images and similar parts to 98325 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 98325 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 98325 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 98325 fall under?
The 98325 is listed under Tools & Production Supplies > Storage Products & Accessories > Cabinet.
Can I view similar or alternative parts?
You can view similar parts to 98325 when available in the Cabinet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 98325 you can contact the distributor directly for product support, shipping queries etc.
Is the 98325 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 98325 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 98325.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 98325 often in real-time on the comparison pages.
What if I can't find stock of 98325?
You can fill out our help required form which you can use to request a quote for 98325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.