Status: | Unknown |
---|---|
Series: | 9830 Series |
RoHS: | Unknown |
Product Range | 9830 Series |
---|---|
Output Power Max | 2kVA |
Output Voltage Max | 300V |
Output Current Max | 10A |
No. of Phases | Single Phase |
Interface Type | LAN, USB, RS232, GPIB |
Ac Power Source, Prog, 2Kva, 0-300V | Newark Electronics |
Where can I find additional details, specifications and documents for a 9832?
Additional datasheets, footprints and schematics for 9832 are listed on our Part Details page. You can also find images and similar parts to 9832 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9832 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9832 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9832 fall under?
The 9832 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 9832 when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9832 you can contact the distributor directly for product support, shipping queries etc.
Is the 9832 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9832 have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for 9832.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9832 often in real-time on the comparison pages.
What if I can't find stock of 9832?
You can fill out our help required form which you can use to request a quote for 9832 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.