Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
982769-000,
3-1197593-4 |
Feedthrough Type | 1-Sided |
---|---|
Feedthrough Plating Material | Cadmium Over Electroless Nickel |
Material Code | 25 |
Color | Olive Drab |
Nut Diameter (Across Flats) | 27mm, 1.06in |
Material | Elastomer |
Feedthrough Material | Aluminum Alloy |
Modification | None |
Thread Length | 20mm, .787in |
Feedthrough Inside Diameter (Max) | 14mm, .55in |
Expanded Inside Diameter (Min) | 14.5mm, .571in |
Body Diameter (Across Flats) | 1.34in, 34mm |
Recovered Inside Diameter (Max) | 7.2mm, .281in |
Molded Flange Length | 77mm, 3.031in |
Mounting Style | Bulkhead |
Mounting Hole Diameter | .827in, 21mm |
Screw & Hole Thread Size | M20 x 1.5 |
Adhesive Code | S1030 |
Adhesive Type | Hot-Melt |
Angle | Straight |
Product Type | Heat Shrink Cable Feedthrough |
Shielded | Yes |
Resistant To | Fluids |
Cable Mounting & Accessories TCFS-20-19B-020-25CH | Sager |
Where can I find additional details, specifications and documents for a 982769-000?
Additional datasheets, footprints and schematics for 982769-000 are listed on our Part Details page. You can also find images and similar parts to 982769-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 982769-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 982769-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 982769-000 fall under?
The 982769-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 982769-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 982769-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 982769-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 982769-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 982769-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 982769-000 often in real-time on the comparison pages.
What if I can't find stock of 982769-000?
You can fill out our help required form which you can use to request a quote for 982769-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.