Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Display Type | LED |
---|---|
External Height | 32mm |
External Width | 57mm |
External Depth | 81mm |
Weight | 0.3lb |
RoHS Compliant | Yes |
Wave Distortion Monitor, Led | Newark Electronics |
CALIBRATION UNIT, WAVE DISTORTION MONITOR VERIFICATION TESTER, NIST | Desco 98221 | RS Americas |
TESTER, WAVE DISTORTION MONITOR | Farnell |
Where can I find additional details, specifications and documents for a 98221?
Additional datasheets, footprints and schematics for 98221 are listed on our Part Details page. You can also find images and similar parts to 98221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 98221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 98221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 98221 fall under?
The 98221 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 98221 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 98221 you can contact the distributor directly for product support, shipping queries etc.
Is the 98221 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 98221 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 98221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 98221 often in real-time on the comparison pages.
What if I can't find stock of 98221?
You can fill out our help required form which you can use to request a quote for 98221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.