981-000214 Home Audio Visual by Logitech

Stereo Headset with Microphone

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.75

Distributor Stock
Logo for Farnell
Farnell
from US$16.75
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Response Min 20Hz
Frequency Response Max 20kHz
Impedance 32ohm
Drive Unit Type -
Connector Type 3.5mm Connector
Lead Length 1.8m
Product Range -

Alternative Descriptions

Stereo Headset With Microphone | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 981-000214?

Additional datasheets, footprints and schematics for 981-000214 are listed on our Part Details page. You can also find images and similar parts to 981-000214 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 981-000214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 981-000214 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 981-000214 fall under?

The 981-000214 is listed under Audio Visual > Home Audio Visual > Headphones - Wired.

Can I view similar or alternative parts?

You can view similar parts to 981-000214 when available in the Headphones - Wired range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 981-000214 you can contact the distributor directly for product support, shipping queries etc.

Is the 981-000214 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 981-000214 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 981-000214.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 981-000214 often in real-time on the comparison pages.

What if I can't find stock of 981-000214?

You can fill out our help required form which you can use to request a quote for 981-000214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay