Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ioniser Type | Hand Held |
---|---|
Supply Voltage V AC | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Emitter Tip |
For Use With | SCS 980 and 980E Ionized Air Guns |
Tools | Newark Electronics |
EMITTER TIP, FOR 980 IONIZED AIR GUN | RS |
Ionized Air Gun - Replacement Nozzle Tip, 980-T | SCS 980-T | RS Americas |
EMITTER TIP, IONIZED AIR GUN | element14 |
Where can I find additional details, specifications and documents for a 980-T?
Additional datasheets, footprints and schematics for 980-T are listed on our Part Details page. You can also find images and similar parts to 980-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 980-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 980-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 980-T fall under?
The 980-T is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 980-T when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 980-T you can contact the distributor directly for product support, shipping queries etc.
Is the 980-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 980-T have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 980-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 980-T often in real-time on the comparison pages.
What if I can't find stock of 980-T?
You can fill out our help required form which you can use to request a quote for 980-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.