Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1198141-8,
980892-000 |
Prices starting from US$97.44
Ribbon Color | Black |
---|---|
Ribbon Type | Thermal Transfer |
Ribbon Configuration | Ink Side Out (Reverse Wound) |
Ribbon Length | 300m, 984ft |
Ribbon Width | 110mm, 4.33in |
Compatible Printers | See Matrix |
Ink Type | Resin |
TYCO PN: 980892-000 | Heilind Electronics |
Printer Ribbon, Black, Wax/Resin, 4" x 984', T300 Series Thermal Transfer Printers | Avnet America |
Printers 1330-3300-10 | Sager |
Printer Ribbon, Black, Wax/Resin, 4 x 984', T300 Series Thermal Transfer Printers" | Avnet Abacus |
Where can I find additional details, specifications and documents for a 980892-000?
Additional datasheets, footprints and schematics for 980892-000 are listed on our Part Details page. You can also find images and similar parts to 980892-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 980892-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 980892-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 980892-000 fall under?
The 980892-000 is listed under Identification & Labeling > Printers, Software & Accessories > Printer Ribbons.
Can I view similar or alternative parts?
You can view similar parts to 980892-000 when available in the Printer Ribbons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 980892-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 980892-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 980892-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, TTI Europe and Sager have stock available or on a lead time for 980892-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 980892-000 often in real-time on the comparison pages.
What if I can't find stock of 980892-000?
You can fill out our help required form which you can use to request a quote for 980892-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.