Status: | Unknown |
---|---|
Series: | 980 Series |
RoHS: | Unknown |
Product Range | 980 Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | PP (Polypropylene) Body |
Accessory Type | Plastic Backshell |
Connector Shell Size | DE |
External Depth | 1.083" |
RoHS Compliant | No |
Connector Accessories One-Piece Snap Together Plastic Backshell Polypropylene Shell Size 9 | Avnet America |
Where can I find additional details, specifications and documents for a 980-2001-489?
Additional datasheets, footprints and schematics for 980-2001-489 are listed on our Part Details page. You can also find images and similar parts to 980-2001-489 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 980-2001-489 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 980-2001-489 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 980-2001-489 fall under?
The 980-2001-489 is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to 980-2001-489 when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 980-2001-489 you can contact the distributor directly for product support, shipping queries etc.
Is the 980-2001-489 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 980-2001-489 have stock available?
Authorised distributors including Chip One Stop, PEI-Genesis, Newark Electronics and Avnet America have stock available or on a lead time for 980-2001-489.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 980-2001-489 often in real-time on the comparison pages.
What if I can't find stock of 980-2001-489?
You can fill out our help required form which you can use to request a quote for 980-2001-489 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.