Status: | Unknown |
---|---|
Series: | 9800 Series |
RoHS: | Compliant |
Prices starting from US$2,633.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,633.34
|
12
in stock
|
Buy Now |
Product Range | 9800 Series |
---|---|
Output Power Max | 300VA |
Output Voltage Max | 300V |
Output Current Max | 1.5A |
No. of Phases | Single Phase |
Interface Type | LAN, USB, RS232 |
RoHS Compliant | Yes |
Ac Source Cal W/D, Prog, 300Va, 0-300V | Newark Electronics |
Where can I find additional details, specifications and documents for a 9801 CAL D?
Additional datasheets, footprints and schematics for 9801 CAL D are listed on our Part Details page. You can also find images and similar parts to 9801 CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9801 CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9801 CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9801 CAL D fall under?
The 9801 CAL D is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 9801 CAL D when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9801 CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the 9801 CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9801 CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9801 CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9801 CAL D often in real-time on the comparison pages.
What if I can't find stock of 9801 CAL D?
You can fill out our help required form which you can use to request a quote for 9801 CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.