Status: | Unknown |
---|---|
Series: | 9800 Series |
RoHS: | Compliant |
Prices starting from US$2,609.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,609.50
|
12
in stock
|
Buy Now |
Product Range | 9800 Series |
---|---|
Output Power Max | 300VA |
Output Voltage Max | 300V |
Output Current Max | 1.5A |
No. of Phases | Single Phase |
Interface Type | LAN, USB, RS232 |
RoHS Compliant | Yes |
Cal Ac Source, Prog, 300Va, 0-300V/1.5A | Newark Electronics |
Where can I find additional details, specifications and documents for a 9801 CAL?
Additional datasheets, footprints and schematics for 9801 CAL are listed on our Part Details page. You can also find images and similar parts to 9801 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9801 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9801 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9801 CAL fall under?
The 9801 CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 9801 CAL when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9801 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 9801 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9801 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9801 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9801 CAL often in real-time on the comparison pages.
What if I can't find stock of 9801 CAL?
You can fill out our help required form which you can use to request a quote for 9801 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.