Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.34
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$563.90
|
161
in stock
|
Buy Now | |
element14
from US$1,323.31
|
42
in stock
|
Buy Now | |
Farnell
from US$7.26
|
13
in stock
|
Buy Now | |
Future Electronics
from US$1,205.50
|
-
|
Buy Now | |
Avnet America
from US$568.13
|
-
|
Buy Now | |
Rapid Electronics
from US$22.99
|
-
|
Buy Now | |
RS Americas
from US$28.50
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Ioniser Type | Hand Held |
---|---|
Supply Voltage V AC | 120V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
IONIZED AIR GUN, HAND HELD, 120VAC, NA | element14 |
120V AC Ionized Air Gun | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Maxbotix Ultrasonic Rangefinder - LV-EZ2 - LV-EZ2 | Adafruit Industries 980 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 5mm |
---|---|
Grip Range Min | 0.5mm |
Grip Range Max | 1.5mm |
Overall Length | 9mm |
External Depth | 3mm |
Mounting Hole Dia | 5mm |
Fastener Material | Aluminium |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cord Reel 50 #16-3 Sjow Nohandlamp |Molex 980 | Newark Electronics |
CORD REEL 50' #16-3 SJOW NOHANDLAMP | Avnet America |
Where can I find additional details, specifications and documents for a 980?
Additional datasheets, footprints and schematics for 980 are listed on our Part Details page. You can also find images and similar parts to 980 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 980 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 980 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 980 fall under?
The 980 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 980 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 980 you can contact the distributor directly for product support, shipping queries etc.
Is the 980 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 980 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Future Electronics have stock available or on a lead time for 980.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 980 often in real-time on the comparison pages.
What if I can't find stock of 980?
You can fill out our help required form which you can use to request a quote for 980 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.