Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Square |
---|---|
Switch Lens Colour | White |
For Use With | EAO 96 Series Pushbutton Switches |
Lens Height | 17.4mm |
Lens Width | 17.4mm |
RoHS Compliant | Yes |
Lens, Square, White | Newark Electronics |
Accessory, Cap, MOM, 1 LED, C/O White | EAO 98-932.9 | RS Americas |
Lens Cap, White, 0.68 H x 0.68 W, Plastic | Carlton-Bates |
Industrial Panel Mount Indicators / Switch Indicators BUZZER ELMT | Sager |
Where can I find additional details, specifications and documents for a 98-932.9?
Additional datasheets, footprints and schematics for 98-932.9 are listed on our Part Details page. You can also find images and similar parts to 98-932.9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 98-932.9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 98-932.9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 98-932.9 fall under?
The 98-932.9 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 98-932.9 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 98-932.9 you can contact the distributor directly for product support, shipping queries etc.
Is the 98-932.9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 98-932.9 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 98-932.9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 98-932.9 often in real-time on the comparison pages.
What if I can't find stock of 98-932.9?
You can fill out our help required form which you can use to request a quote for 98-932.9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.