Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.17
Connector Kit Type | Terminals & Splices |
---|---|
Kit Contents | 200Pcs Each of 20AWG 18AWG 17AWG 15AWG 13AWG Non-Insulated Ferrules with Dispenser Box |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Assortment Box with non-insulated end sl | RS |
Knipex Assortment Box 0.5 ... 2.5mm², 1900 pcs | Distrelec |
FERRULE TERMINAL KIT W/BOX, 1000PC | element14 |
Knipex 97 99 910 Assortment Box With Non-Insulated End Sleeves (Ferrules) 1900pc | Rapid Electronics |
Ferrule Terminal Kit W/Box, 1000Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a 97 99 910?
Additional datasheets, footprints and schematics for 97 99 910 are listed on our Part Details page. You can also find images and similar parts to 97 99 910 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97 99 910 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97 99 910 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97 99 910 fall under?
The 97 99 910 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 97 99 910 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97 99 910 you can contact the distributor directly for product support, shipping queries etc.
Is the 97 99 910 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97 99 910 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Rapid Electronics have stock available or on a lead time for 97 99 910.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97 99 910 often in real-time on the comparison pages.
What if I can't find stock of 97 99 910?
You can fill out our help required form which you can use to request a quote for 97 99 910 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.