Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | JC6-P207-12-251 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 1 |
Number of Positions | 12 |
Number of Levels | 1 |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Wire Size | .3 – 3mm², 22 – 12AWG |
Length | 5.189in, 131.801mm |
Voltage | 600V, 300V |
Current Rating | 20A, 5A |
Current Rating (Max) | 20A |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Insert | Without |
Screw Material | Stainless Steel |
Screw Size | 6-32 |
Top Hardware | Binding Combo Head |
Screw Plating Material | Zinc Chromate |
Mounting Options | End Mounting Ears |
Mounting Ears | With |
Mounting Angle | Vertical |
Screw Head Type | Combo Phil-Slot |
Comment | Other options available upon request, consult our Product Information Center. |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Block Style | Flat |
Bottom Termination Style | Printed Circuit Pin |
Where can I find additional details, specifications and documents for a 9-796985-3?
Additional datasheets, footprints and schematics for 9-796985-3 are listed on our Part Details page. You can also find images and similar parts to 9-796985-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-796985-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-796985-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-796985-3 fall under?
The 9-796985-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 9-796985-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-796985-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-796985-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-796985-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 9-796985-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-796985-3 often in real-time on the comparison pages.
What if I can't find stock of 9-796985-3?
You can fill out our help required form which you can use to request a quote for 9-796985-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.