Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$291.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$371.18
|
No stock
|
Buy Now | |
Distrelec
from US$365.77
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$319.67
|
3
in stock
|
Buy Now | |
Conrad
from US$326.20
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$291.97
|
1
in stock
|
Buy Now | |
element14
from US$413.02
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Kit Contents | See Datasheet |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Knipex Circlip Pliers Set, 3pcs | Distrelec |
Knipex 97 91 01 Tool Case For Photovoltaics | Rapid Electronics |
Impact-resistant plastic case. Foam insert with troughs for accepting the tool, for crimp inserts and positioning helps With four empty plastic boxes for consumables. For individual placement. For individual placement. Outer dimensions (W x H x D) 360 x 105 x 300 mm. Outer dimensions (W x H x D): 345 x 106 x 80 x 280 mm.This text is machine translated. | Conrad |
Kit: for photovoltaics | Transfer Multisort Elektronik |
Photovoltaic Tool Case | Newark Electronics |
Where can I find additional details, specifications and documents for a 97 91 01?
Additional datasheets, footprints and schematics for 97 91 01 are listed on our Part Details page. You can also find images and similar parts to 97 91 01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97 91 01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97 91 01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97 91 01 fall under?
The 97 91 01 is listed under Tools & Maintenance > Hand Tools > Tool Kits.
Can I view similar or alternative parts?
You can view similar parts to 97 91 01 when available in the Tool Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97 91 01 you can contact the distributor directly for product support, shipping queries etc.
Is the 97 91 01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97 91 01 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Conrad, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 97 91 01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97 91 01 often in real-time on the comparison pages.
What if I can't find stock of 97 91 01?
You can fill out our help required form which you can use to request a quote for 97 91 01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.