Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1197967-1,
978665-000 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Insulation Material | Radiation-Crosslinked, Extruded Polyalkene |
---|---|
Conductor Material | Tin-Coated Copper |
Wire Size | 3.31mm², 12AWG |
Voltage Rating | 600VAC |
Cable Type | Spec 44 |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Hook-up Wire 44A9625-12-9 | Sager |
Where can I find additional details, specifications and documents for a 978665-000?
Additional datasheets, footprints and schematics for 978665-000 are listed on our Part Details page. You can also find images and similar parts to 978665-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 978665-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 978665-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 978665-000 fall under?
The 978665-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 978665-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 978665-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 978665-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 978665-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 978665-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 978665-000 often in real-time on the comparison pages.
What if I can't find stock of 978665-000?
You can fill out our help required form which you can use to request a quote for 978665-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.