Status: | Unknown |
---|---|
Series: | WA-SMSR Series |
RoHS: | Compliant |
Spacer Type | Swage Round |
---|---|
Spacer Material | Steel |
Outer Diameter | 6mm |
Inner Diameter | 3.2mm |
Overall Length | 6.6mm |
Product Range | WA-SMSR Series |
SVHC | Lead (15-Jan-2019) |
RoHS Compliant | Yes |
Spacer, Swage Round, Steel, 6.6Mm | Newark Electronics |
SMT PCB spacer, female-female, L6.6mm | RS |
Where can I find additional details, specifications and documents for a 9775066960R?
Additional datasheets, footprints and schematics for 9775066960R are listed on our Part Details page. You can also find images and similar parts to 9775066960R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9775066960R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9775066960R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9775066960R fall under?
The 9775066960R is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 9775066960R when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9775066960R you can contact the distributor directly for product support, shipping queries etc.
Is the 9775066960R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9775066960R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 9775066960R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9775066960R often in real-time on the comparison pages.
What if I can't find stock of 9775066960R?
You can fill out our help required form which you can use to request a quote for 9775066960R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.