Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9766233002,
5-1197546-4 |
No distributors results available
Conductor Material | Tin-Coated Copper |
---|---|
Jacket Material | Zerohal |
Insulation Material | ZEROHAL |
Jacket Color | Red |
Number of Conductors | 1 |
Conductor Diameter | .22in, 5.62mm |
Overall Outside Diameter | 9.3mm, .3661in |
Wire Diameter | .366in, 9.3mm |
Wire Size | 16mm² |
Voltage Rating | 600/1000VAC |
Product Classification | Cable - Power |
Cable Insulation Style | Double |
Product Type | Cable |
Cable Type | Power |
Where can I find additional details, specifications and documents for a 9766233002?
Additional datasheets, footprints and schematics for 9766233002 are listed on our Part Details page. You can also find images and similar parts to 9766233002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9766233002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9766233002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9766233002 fall under?
The 9766233002 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 9766233002 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9766233002 you can contact the distributor directly for product support, shipping queries etc.
Is the 9766233002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9766233002 have stock available?
There is no stock from authorised distributors for 9766233002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9766233002 often in real-time on the comparison pages.
What if I can't find stock of 9766233002?
You can fill out our help required form which you can use to request a quote for 9766233002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.