Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
975754-000,
2-1197540-1 |
Adhesive Pre-Coat | Yes |
---|---|
Material Code | 25 |
Material Systems Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Lipped | Yes |
Inside Diameter as Supplied | 25mm, .98in |
Government Qualified | No |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Cable Boots&end Caps Hs-Boot |Raychem Te Connectivity 975754-000 | Newark Electronics |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 975754-000?
Additional datasheets, footprints and schematics for 975754-000 are listed on our Part Details page. You can also find images and similar parts to 975754-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 975754-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 975754-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 975754-000 fall under?
The 975754-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 975754-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 975754-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 975754-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 975754-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Sager and Avnet Abacus have stock available or on a lead time for 975754-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 975754-000 often in real-time on the comparison pages.
What if I can't find stock of 975754-000?
You can fill out our help required form which you can use to request a quote for 975754-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.