Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Test Lead Holder |
---|---|
For Use With | Hirschmann Probes & Test Leads |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Test lead holder with 2mm safety leads | RS |
Laboratory lead holder with 30 plastic consoles, mounting kit and 10 2 mm measuring leads safety system for plugging in tower-like construction | Conrad |
KIT, TEST LEAD HOLDER, 10X 2MM LEADS | Farnell |
Where can I find additional details, specifications and documents for a 975604001?
Additional datasheets, footprints and schematics for 975604001 are listed on our Part Details page. You can also find images and similar parts to 975604001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 975604001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 975604001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 975604001 fall under?
The 975604001 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 975604001 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 975604001 you can contact the distributor directly for product support, shipping queries etc.
Is the 975604001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 975604001 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 975604001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 975604001 often in real-time on the comparison pages.
What if I can't find stock of 975604001?
You can fill out our help required form which you can use to request a quote for 975604001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.