Status: | Unknown |
---|---|
Series: | PB 4 |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
1,000
in stock
|
Buy Now | |
element14
from US$28.54
|
1,271
in stock
|
Buy Now | |
Farnell
from US$9.97
|
1,271
in stock
|
Buy Now | |
Jameco Electronics
from US$3.29
|
450
in stock
|
Buy Now | |
Conrad
from US$2.87
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$8.15
|
-
|
Buy Now | |
RS Americas
from US$3.02
|
-
|
Buy Now |
For Use With | 4 mm system / Plugs |
---|---|
Current Rating | 16A |
Mounting Hole Dia | - |
Operating Voltage | - |
Insulator Colour | Black |
Product Range | PB 4 |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Type | 4mm Banana |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Contact Resistance | 5mohm |
External Depth | 21mm |
External Length / Height | 10.5mm |
External Width | 7.5mm |
Fixing Hole Diameter | 1.2mm |
Flammability Rating | UL94V-1 |
Material | Makrolon |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating | 60V |
SOCKET, 4MM, PCB, BLACK, PK5, MLS | element14 |
BLACK PCB SOCKET,4MM | RS |
4mm Ø test socket for PCBs, for measuring and testing during operation | Conrad |
Test Socket, Pcb, 4Mm, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 973582100?
Additional datasheets, footprints and schematics for 973582100 are listed on our Part Details page. You can also find images and similar parts to 973582100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 973582100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 973582100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 973582100 fall under?
The 973582100 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 973582100 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 973582100 you can contact the distributor directly for product support, shipping queries etc.
Is the 973582100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 973582100 have stock available?
Authorised distributors including element14, Farnell, RS, Jameco Electronics and Conrad have stock available or on a lead time for 973582100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 973582100 often in real-time on the comparison pages.
What if I can't find stock of 973582100?
You can fill out our help required form which you can use to request a quote for 973582100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.