Status: | Unknown |
---|---|
Series: | 97 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 97 Series |
---|---|
For Use With | Size 20 Inserts |
Connector Body Material | Aluminium Alloy Body |
Connector Shell Size | 20 |
RoHS Compliant | No |
Circular Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a 97-282-20-29?
Additional datasheets, footprints and schematics for 97-282-20-29 are listed on our Part Details page. You can also find images and similar parts to 97-282-20-29 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97-282-20-29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97-282-20-29 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97-282-20-29 fall under?
The 97-282-20-29 is listed under Connectors > Circular Connectors & Components > Circular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 97-282-20-29 when available in the Circular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97-282-20-29 you can contact the distributor directly for product support, shipping queries etc.
Is the 97-282-20-29 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97-282-20-29 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 97-282-20-29.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97-282-20-29 often in real-time on the comparison pages.
What if I can't find stock of 97-282-20-29?
You can fill out our help required form which you can use to request a quote for 97-282-20-29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.