Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1197516-0 |
Plating Material | Tin |
---|---|
Splice Material | Copper Alloy |
Color | Red |
Number of Conductors | Two-conductor cable |
Terminal & Splice Type | Splice |
Wire Size | .5 – .14mm², 20 – 26AWG |
Overall Length | 3.17in, 80.52mm |
Wire/Cable Type | Multi-Conductor |
Product Type | SolderShield Splice Kit |
Insulated | Yes |
Sealable | Yes |
Splice Type | One-to-One Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
D-150-0168 Wire Size: 20 – 26 AWG Wire Size: .5 – .14 mm² Sealable: Yes Contact Base Material: Copper Alloy Primary Product Color: Red Electrical Wire Splice | 20 – 26 AWG .5 – .14 mm² Copper Alloy | Part Number: 972394-000 | Internal Number: 972394-000 | Alias Number: 2-1197516-0 | Red | TE Connectivity | TE Store |
SolderShield Splice Kit, 20-26AWG, Sealable, .5 - .14mm wire size, D-150-0168 | TE Connectivity 972394-000 | RS Americas |
Splice Terminal 20-26AWG 80.52mm Tin | Avnet America |
Solder Sleeves & Shield Tubing HS-COAX SPLICE 26-20 RED | Sager |
Where can I find additional details, specifications and documents for a 972394-000?
Additional datasheets, footprints and schematics for 972394-000 are listed on our Part Details page. You can also find images and similar parts to 972394-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 972394-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 972394-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 972394-000 fall under?
The 972394-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 972394-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 972394-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 972394-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 972394-000 have stock available?
Authorised distributors including TE Store, RS Americas, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 972394-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 972394-000 often in real-time on the comparison pages.
What if I can't find stock of 972394-000?
You can fill out our help required form which you can use to request a quote for 972394-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.