Status: | Unknown |
---|---|
Series: | PRUEF 2610 FT |
RoHS: | Unknown |
Prices starting from US$5.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.82
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
310
in stock
|
Buy Now | |
element14
from US$6.72
|
310
in stock
|
Buy Now | |
Conrad
from US$13.16
|
270
in stock
|
Buy Now | |
RS
from US$7.82
|
111
in stock
|
Buy Now | |
Powell Electronics
from US$14.32
|
17
in stock
|
Buy Now | |
RS Americas
from US$12.73
|
-
|
Buy Now |
Test Probe Type | Point |
---|---|
Test Probe Functions | - |
Accuracy % | - |
For Use With | - |
Product Range | PRUEF 2610 FT |
SVHC | Lead (15-Jan-2019) |
Connector Colour | Black |
Connector Type | Test Probe |
Contact Material | Steel |
Contact Plating | Rhodium Plated Contacts |
External Length / Height | 99.5mm |
Flammability Rating | UL94-HB |
Voltage Rating | 1kV |
Probe, Test, Black, Mvl S | Newark Electronics |
PROBE, TEST, BLACK, MVL S | element14 |
Probe with elastic insulating sleeve and slim, sprung stainless steel tip. Applies constant contact pressure without slipping, even on the smallest measuring points. | Conrad |
Test probe PRUEF 2610 FT black | RS |
Where can I find additional details, specifications and documents for a 972318100?
Additional datasheets, footprints and schematics for 972318100 are listed on our Part Details page. You can also find images and similar parts to 972318100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 972318100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 972318100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 972318100 fall under?
The 972318100 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 972318100 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 972318100 you can contact the distributor directly for product support, shipping queries etc.
Is the 972318100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 972318100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and RS have stock available or on a lead time for 972318100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 972318100 often in real-time on the comparison pages.
What if I can't find stock of 972318100?
You can fill out our help required form which you can use to request a quote for 972318100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.