Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELWRAP-18/4-250(B6),
4-1199658-4 |
Color | Black |
---|---|
Flexibility | Semi-Flexible |
Number of Main Wires (Max) | 1 |
Cable Diameter (Max) (Main) | 18mm |
Sleeve Length | 250mm |
Cable Cross-Section (Min) (Main) | 1.5mm² |
Cable Diameter (Min) (Main) | 4mm |
Cable Cross-Section (Max) (Main) | 70mm² |
Voltage Class | ≤ 1kV |
CSA Certified | No |
Standards | EN 50393, ANSI C119.1 |
UL Rating | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Solvent-Free | Yes |
Silicone-Free | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Mechanical Resistance | Against Mechanical Impact |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Emission Free | Yes |
Halogen Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Low Smoke Emission | No |
Other Colors Available | No |
Product Use | Outdoor, Overhead & Direct Buried |
Standard Pack | 6 |
Packaging Method | Bag |
Minimum Packaging Unit | 1 |
Packaging Quantity | B6 |
Minimum Order Quantity | 6 |
Product Availability | EMEA |
Adhesive Coating | Silicone Gel |
Strain Relief | No |
Product Type | LV GelWrap |
Cable Seal | Gel |
Component Design | PowerGel Sealing Gel |
Closing Method | Snap |
Technology | Cold Applied, Cold Shrink |
Case Seal | Gel |
Filler | PowerGel |
Operating Temperature Range | -40 – 90°C |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide, Water & Humic Acids |
Environmental Resistance | Yes |
GELWRAP-18/4-250(B6) Joints & Splice Product Availability: EMEA Joints & Splice Technology: Cold Applied Cold Shrink Joints & Splice Voltage Class: ≤ 1 kV Joint & Splice Application Type: Inline Joints & Splice Product Type: Wrap-Around Splice Closure EMEA Cold Applied ≤ 1 kV | Joints & Splice | Part Number: 971920-000 | Internal Number: 971920-000 | Alias Number: 4-1199658-4 | TE Connectivity | TE Store |
GELWRAP-18/4-250(B6) | TE Connectivity 971920-000 | RS Americas |
Where can I find additional details, specifications and documents for a 971920-000?
Additional datasheets, footprints and schematics for 971920-000 are listed on our Part Details page. You can also find images and similar parts to 971920-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 971920-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 971920-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 971920-000 fall under?
The 971920-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 971920-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 971920-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 971920-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 971920-000 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 971920-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 971920-000 often in real-time on the comparison pages.
What if I can't find stock of 971920-000?
You can fill out our help required form which you can use to request a quote for 971920-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.