Status: | Unknown |
---|---|
Series: | 9400 Series |
RoHS: | Unknown |
Prices starting from US$7.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.37
|
No stock
|
Buy Now |
Capacitance Min | 6pF |
---|---|
Capacitance Max | 25pF |
Voltage Rating | 250V |
Product Range | 9400 Series |
Capacitance Tolerance | - |
Capacitor Terminals | Axial Leaded |
Adjustment Type | Screwdriver Slot |
Capacitance | 6pF |
Where can I find additional details, specifications and documents for a 9702-6?
Additional datasheets, footprints and schematics for 9702-6 are listed on our Part Details page. You can also find images and similar parts to 9702-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9702-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9702-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9702-6 fall under?
The 9702-6 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 9702-6 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9702-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9702-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9702-6 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 9702-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9702-6 often in real-time on the comparison pages.
What if I can't find stock of 9702-6?
You can fill out our help required form which you can use to request a quote for 9702-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.