Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Black relay socket with screw terminals for DIN rail, for relay 46.52. With integrated snap-on mounting for module series 99.02 or timer module 86.30.0.024.0000.This text is machine translated. | Conrad |
Relay, Socket, Dpdt, Fits 46 Series Relay Rohs Compliant: Yes |Finder 97.02.0 | Newark Electronics |
Relay Socket | Relay Specialties |
Status: | Unknown |
---|---|
Series: | 9400 Series |
RoHS: | Compliant |
Capacitance Min | 0.5pF |
---|---|
Capacitance Max | 2.5pF |
Voltage Rating | 250V |
Product Range | 9400 Series |
Capacitor Terminals | Axial Leaded |
Adjustment Type | Screwdriver Slot |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 97.02.0?
Additional datasheets, footprints and schematics for 97.02.0 are listed on our Part Details page. You can also find images and similar parts to 97.02.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97.02.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97.02.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97.02.0 fall under?
The 97.02.0 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 97.02.0 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97.02.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 97.02.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97.02.0 have stock available?
Authorised distributors including Conrad, Newark Electronics and Relay Specialties have stock available or on a lead time for 97.02.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97.02.0 often in real-time on the comparison pages.
What if I can't find stock of 97.02.0?
You can fill out our help required form which you can use to request a quote for 97.02.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.