Status: | Unknown |
---|---|
Series: | 9400 Series |
RoHS: | Unknown |
Capacitance Min | 0.25pF |
---|---|
Capacitance Max | 0.7pF |
Voltage Rating | 250V |
Product Range | 9400 Series |
Capacitance Tolerance | - |
Capacitor Terminals | Axial Leaded |
Adjustment Type | Screwdriver Slot |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIN -Rail/Panel mount screw terminal (Box Clamp) socket for 46.61 relay (black) | Finder 97.01.0 | RS Americas |
Din -Rail/Panel Mount Screw Terminal (Box Clamp)Socket For 46.61 Relay Rohs Compliant: Yes |Finder 97.01.0 | Newark Electronics |
Relay Socket | Relay Specialties |
Where can I find additional details, specifications and documents for a 9701-0?
Additional datasheets, footprints and schematics for 9701-0 are listed on our Part Details page. You can also find images and similar parts to 9701-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9701-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9701-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9701-0 fall under?
The 9701-0 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 9701-0 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9701-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9701-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9701-0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for 9701-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9701-0 often in real-time on the comparison pages.
What if I can't find stock of 9701-0?
You can fill out our help required form which you can use to request a quote for 9701-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.