Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.56
Crimp Die Applications | Insulated & Non-Insulated End Sleeves |
---|---|
For Use With | 97 43 E Hand Crimp Tool |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Crimp Application | 0.08mm² to 10mm² Ferrules |
Crimp Capacity mm2 Max | 50mm² |
Crimp Capacity mm2 Min | 35mm² |
Knipex 97 49 19 Crimping Die End Sleeves Ferrules | Rapid Electronics |
Application: insulated + non-insulated wire-end sleeves 35 - 50 mm²This text is machine translated. | Conrad |
Knipex Crimping Die for Wire Ferrules, 9743200 / 9743E | Distrelec |
Crimping Die For Insulated And Non-Insulated Ferrules |Knipex 97 49 19 | Newark Electronics |
DIE, 35/50MM, FERRULE | element14 |
Where can I find additional details, specifications and documents for a 97 49 19?
Additional datasheets, footprints and schematics for 97 49 19 are listed on our Part Details page. You can also find images and similar parts to 97 49 19 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97 49 19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97 49 19 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97 49 19 fall under?
The 97 49 19 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 97 49 19 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97 49 19 you can contact the distributor directly for product support, shipping queries etc.
Is the 97 49 19 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97 49 19 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 97 49 19.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97 49 19 often in real-time on the comparison pages.
What if I can't find stock of 97 49 19?
You can fill out our help required form which you can use to request a quote for 97 49 19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.