Status: | Unknown |
---|---|
Series: | 97 Series |
RoHS: | Unknown |
Product Range | 97 Series |
---|---|
For Use With | Size 14S Inserts |
Connector Body Material | Metal Body |
Connector Shell Size | 14S |
Accessory Type | Circular Shell |
Body Material | Metal |
RoHS Compliant | No |
Connector Accessories Dummy Receptacle Shell Size 14S | Avnet America |
Insert, Dummy Receptacle, MIL-5015,97 Series | Amphenol Industrial 97-181-14S | RS Americas |
Circular Shell Receptacle Size14S, Metal | Newark Electronics |
Where can I find additional details, specifications and documents for a 97-181-14S?
Additional datasheets, footprints and schematics for 97-181-14S are listed on our Part Details page. You can also find images and similar parts to 97-181-14S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 97-181-14S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 97-181-14S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 97-181-14S fall under?
The 97-181-14S is listed under Connectors > Circular Connectors & Components > Circular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 97-181-14S when available in the Circular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 97-181-14S you can contact the distributor directly for product support, shipping queries etc.
Is the 97-181-14S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 97-181-14S have stock available?
Authorised distributors including Avnet America, RS Americas and Newark Electronics have stock available or on a lead time for 97-181-14S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 97-181-14S often in real-time on the comparison pages.
What if I can't find stock of 97-181-14S?
You can fill out our help required form which you can use to request a quote for 97-181-14S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.