Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 60W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 2.5A |
Where can I find additional details, specifications and documents for a 96PSA-A60W24T2?
Additional datasheets, footprints and schematics for 96PSA-A60W24T2 are listed on our Part Details page. You can also find images and similar parts to 96PSA-A60W24T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 96PSA-A60W24T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 96PSA-A60W24T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 96PSA-A60W24T2 fall under?
The 96PSA-A60W24T2 is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to 96PSA-A60W24T2 when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 96PSA-A60W24T2 you can contact the distributor directly for product support, shipping queries etc.
Is the 96PSA-A60W24T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 96PSA-A60W24T2 have stock available?
There is no stock from authorised distributors for 96PSA-A60W24T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 96PSA-A60W24T2 often in real-time on the comparison pages.
What if I can't find stock of 96PSA-A60W24T2?
You can fill out our help required form which you can use to request a quote for 96PSA-A60W24T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.