96PSA-A100W18D4-M3 Office & Computer by Advantech Corp

ADAPTER 100-240V 100W 18V 5.5A W/PFC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Alternative Descriptions

Adapter 100-240V 100W 18V 5.5A W/Pfc |Advantech 96PSA-A100W18D4-M3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 96PSA-A100W18D4-M3?

Additional datasheets, footprints and schematics for 96PSA-A100W18D4-M3 are listed on our Part Details page. You can also find images and similar parts to 96PSA-A100W18D4-M3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 96PSA-A100W18D4-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 96PSA-A100W18D4-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 96PSA-A100W18D4-M3 fall under?

The 96PSA-A100W18D4-M3 is listed under Office, Computer & Networking Products > More Office & Computer.

Can I view similar or alternative parts?

You can view similar parts to 96PSA-A100W18D4-M3 when available in the More Office & Computer range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 96PSA-A100W18D4-M3 you can contact the distributor directly for product support, shipping queries etc.

Is the 96PSA-A100W18D4-M3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 96PSA-A100W18D4-M3 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 96PSA-A100W18D4-M3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 96PSA-A100W18D4-M3 often in real-time on the comparison pages.

What if I can't find stock of 96PSA-A100W18D4-M3?

You can fill out our help required form which you can use to request a quote for 96PSA-A100W18D4-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay