Status: | Unknown |
---|---|
Series: | 96 Series |
RoHS: | Unknown |
Prices starting from US$12.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$32.59
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$32.81
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$33.30
|
14
in stock
|
Buy Now | |
RS Americas
from US$31.34
|
9
in stock
|
Buy Now | |
Future Electronics
from US$25.53
|
-
|
Buy Now | |
Avnet America
from US$18.84
|
-
|
Buy Now | |
element14
from US$28.01
|
-
|
Buy Now | |
Sager
from US$26.04
|
-
|
Buy Now | |
Farnell
from US$32.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 96 Series |
---|---|
Contact Current Max | 5mA |
Contact Voltage DC Nom | 12V |
Keypad Array | 3 x 4 |
Keypad Output | Matrix |
No. of Keys | 12 |
Housing Material | ABS (Acrylonitrile Butadiene Styrene) |
Pad Switch,spst,number Of Positions:12,square Pin Terminal |Grayhill 96AB2-102-R | Newark Electronics |
Input Devices Keypad 3x4 Matrix Black | Rapid Electronics |
Keypad, 3 x 4 in., Rear Panel, 2.800 in., 12 VDC, 100 Ohms (Max.), Black | Grayhill 96AB2-102-R | RS Americas |
Keypad | RS |
96 Series 3 x 4 inch Black legend White Buttons Rear Panel Mount Keypad | Future Electronics |
Keypad 12 Key Terminal Pins 5mA 12VDC 1000000Cycle 1.72N | Avnet America |
SWITCH, KEYPAD, 3X4, 5mA, 12V, ABS | element14 |
Input Devices Keypad 3x4 Matrix Black Legend/White | Sager |
Where can I find additional details, specifications and documents for a 96AB2-102-R?
Additional datasheets, footprints and schematics for 96AB2-102-R are listed on our Part Details page. You can also find images and similar parts to 96AB2-102-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 96AB2-102-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 96AB2-102-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 96AB2-102-R fall under?
The 96AB2-102-R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 96AB2-102-R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 96AB2-102-R you can contact the distributor directly for product support, shipping queries etc.
Is the 96AB2-102-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 96AB2-102-R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and RS have stock available or on a lead time for 96AB2-102-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 96AB2-102-R often in real-time on the comparison pages.
What if I can't find stock of 96AB2-102-R?
You can fill out our help required form which you can use to request a quote for 96AB2-102-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.