Status: | Unknown |
---|---|
Series: | 96 Series |
RoHS: | Unknown |
Prices starting from US$12.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$30.82
|
111
in stock
|
Buy Now | |
element14
from US$27.34
|
111
in stock
|
Buy Now | |
Farnell
from US$32.99
|
111
in stock
|
Buy Now | |
RS Americas
from US$30.31
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$40.40
|
1
in stock
|
Buy Now | |
Future Electronics
from US$24.49
|
-
|
Buy Now | |
Avnet America
from US$26.17
|
-
|
Buy Now | |
Sager
from US$26.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 96 Series |
---|---|
Contact Current Max | 5mA |
Contact Voltage DC Nom | 12V |
Keypad Array | 3 x 4 |
Keypad Output | Matrix |
No. of Keys | 12 |
Housing Material | ABS (Acrylonitrile Butadiene Styrene) |
Switch, Keypad, 3X4, 5Ma, 12V, Abs | Newark Electronics |
SWITCH, KEYPAD, 3X4, 5mA, 12V, ABS | element14 |
Keypad, 3 x 4 in., Front Panel, 2.700 in., 12 VDC, 100 Ohms (Max.), Black | Grayhill 96AB2-102-F | RS Americas |
Keypad | RS |
96 Series 12 Key 1.72 N 3 x 4 Front Panel Mount Standard Keypad | Future Electronics |
Keypad 12 Key Terminal Pins 5mA 12VDC 1000000Cycle 1.72N | Avnet America |
Input Devices Keypad 3x4 Matrix Black Legend/White | Sager |
Where can I find additional details, specifications and documents for a 96AB2-102-F?
Additional datasheets, footprints and schematics for 96AB2-102-F are listed on our Part Details page. You can also find images and similar parts to 96AB2-102-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 96AB2-102-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 96AB2-102-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 96AB2-102-F fall under?
The 96AB2-102-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 96AB2-102-F when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 96AB2-102-F you can contact the distributor directly for product support, shipping queries etc.
Is the 96AB2-102-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 96AB2-102-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Chip One Stop have stock available or on a lead time for 96AB2-102-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 96AB2-102-F often in real-time on the comparison pages.
What if I can't find stock of 96AB2-102-F?
You can fill out our help required form which you can use to request a quote for 96AB2-102-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.