Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.82
|
1,400
in stock
|
Buy Now | |
TE Store
from US$3.73
|
9,110
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
1,400
in stock
|
Buy Now | |
element14
from US$1.97
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
20
in stock
|
Buy Now | |
Future Electronics
from US$1.83
|
-
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
RS Americas
from US$2.27
|
-
|
Buy Now | |
Distrelec
from US$2.22
|
-
|
Buy Now | |
TTI Europe
from US$1.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 14 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Protection Type | Closed Entry Housing |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Current Rating (Max) | 3A |
Connector Height | 6.2mm, .244in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.2mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Bottom & Top |
Centerline (Pitch) | 2.54mm, .1in |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 600 |
Packaging Method | Reel |
実装方法 | Reel |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
2x7P HV100 REC. CON, SMD, GOLD, BLISTER PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 14 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 14 | PCB Header & Receptacle | Part Number: 969973-7 | Internal Number: 969973-7 | TE Connectivity | TE Store |
Board-To-Board Connector, Hv-100 Series, Surface Mount, Receptacle, 14, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 969973-7 | Newark Electronics |
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM | element14 |
Conn Socket Strip RCP 14 POS 2.54mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 2X7P Hv100 Rec. Con, Smd, Gold, Blister | TE Connectivity 969973-7 | RS Americas |
TE Connectivity 2x7P HV100 REC. CON SMD GOLD BLISTER Board Connector 14 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Black Insulator Plug | Distrelec |
2X7P HV100 REC. CON, SMD | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU HV-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | AMPMODU HV-100 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Surface Mount Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 969973-7?
Additional datasheets, footprints and schematics for 969973-7 are listed on our Part Details page. You can also find images and similar parts to 969973-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969973-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969973-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969973-7 fall under?
The 969973-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 969973-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969973-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 969973-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969973-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 969973-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969973-7 often in real-time on the comparison pages.
What if I can't find stock of 969973-7?
You can fill out our help required form which you can use to request a quote for 969973-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.