Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
760
in stock
|
Buy Now | |
TE Store
from US$3.29
|
4,248
in stock
|
Buy Now | |
TTI Europe
from US$1.56
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
3,089
in stock
|
Buy Now | |
element14
from US$2.41
|
3,089
in stock
|
Buy Now | |
Farnell
from US$2.07
|
3,089
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
2,978
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
2,978
in stock
|
Buy Now | |
Distrelec
from US$1.74
|
2,978
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,100
in stock
|
Buy Now | |
Future Electronics
from US$15.04
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
RS Americas
from US$1.91
|
-
|
Buy Now | |
Boersig
from US$1.77
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 12 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Protection Type | Closed Entry Housing |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Current Rating (Max) | 3A |
Connector Height | 6.2mm, .244in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.2mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Bottom & Top |
Centerline (Pitch) | 2.54mm, .1in |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 600 |
Packaging Method | Reel |
実装方法 | Reel |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
2x6P HV100 REC. CON, SMD, GOLD, BLISTER PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 12 | PCB Header & Receptacle | Part Number: 969973-6 | Internal Number: 969973-6 | TE Connectivity | TE Store |
HV100BU-STE VERPACK | TTI Europe |
2X6P Hv100 Rec. Con, Smd, Gold, Blister Rohs Compliant: Yes |Amp Te Connectivity 969973-6 | Newark Electronics |
2X6P HV100 REC. CON, SMD, GOLD, BLISTER | element14 |
Headers&Wire Housings 2X06P RECPT VERT SMT | Rapid Electronics |
TE Connectivity 2x6P HV100 REC. CON SMD GOLD BLISTER Board Connector 12 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
MODU SMT receptacle double row,6W | RS |
Conn Socket Strip RCP 12 POS 2.54mm Solder ST SMD T/R | Avnet Abacus |
12 Position Dual Row 2.54mm Vertical Mount PCB Receptacle | Future Electronics |
Connector, AMPMODU, 2X6P Hv100 Rec. Con, Smd, Gold, Blister | TE Connectivity 969973-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 969973-6?
Additional datasheets, footprints and schematics for 969973-6 are listed on our Part Details page. You can also find images and similar parts to 969973-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969973-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969973-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969973-6 fall under?
The 969973-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 969973-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969973-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 969973-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969973-6 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 969973-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969973-6 often in real-time on the comparison pages.
What if I can't find stock of 969973-6?
You can fill out our help required form which you can use to request a quote for 969973-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.