Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
12,015
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
12,015
in stock
|
Buy Now | |
element14
from US$1.51
|
12,015
in stock
|
Buy Now | |
TTI Europe
from US$1.38
|
3,500
in stock
|
Buy Now | |
TE Store
from US$2.88
|
2,713
in stock
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
RS Americas
from US$1.66
|
-
|
Buy Now | |
Avnet Asia
from US$1.53
|
-
|
Buy Now | |
Boersig
from US$1.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 6 |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Protection Type | Closed Entry Housing |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Current Rating (Max) | 3A |
Connector Height | 6.2mm, .244in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.2mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Bottom & Top |
Centerline (Pitch) | 2.54mm, .1in |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 600 |
Packaging Method | Reel |
実装方法 | Reel |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 6, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 969973-3 | Newark Electronics |
RECEPTACLE, SMT, 2X3WAY | element14 |
2X3P HV100 REC VERTICAL SMD AU | TTI Europe |
2x3P HV100 REC. CON, SMD, GOLD, BLISTER PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 969973-3 | Internal Number: 969973-3 | TE Connectivity | TE Store |
Conn Socket Strip RCP 6 POS 2.54mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 2X3P Hv100 Rec. Con, Smd, Gold, Blister | TE Connectivity 969973-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU HV-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU HV-100 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Surface Mount Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 969973-3?
Additional datasheets, footprints and schematics for 969973-3 are listed on our Part Details page. You can also find images and similar parts to 969973-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969973-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969973-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969973-3 fall under?
The 969973-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 969973-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969973-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 969973-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969973-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and TE Store have stock available or on a lead time for 969973-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969973-3 often in real-time on the comparison pages.
What if I can't find stock of 969973-3?
You can fill out our help required form which you can use to request a quote for 969973-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.