Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Signal Positions | 6 |
Number of Sections | 1 |
Number of Rows | 1 |
Number of Positions | 6 |
Tab Width | .63mm, .024in |
Tab Thickness | .024in, .63mm |
Interface Plating | Tin (Sn) |
Width | .551in, 14mm |
Length | 20mm, .787in |
Profile Height from PCB | .326in, 8.3mm |
Centerline (Pitch) | 2.54mm, .1in |
PCB Mount Retention Type | Mounting Hole |
Mounting Orientation | Horizontal/90° |
Panel Mount Feature | Without |
Mounting Holes | With |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
Interface Number | 114-18063-19 |
Packaging Quantity | 300 |
Packaging Type | Reel |
Connector System | Wire-to-Board |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Termination Method | Surface Mount |
MQS ST-WANNE SMD 6P | Future Electronics |
Conn Shrouded Header HDR 6 POS 2.54mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 969682-1?
Additional datasheets, footprints and schematics for 969682-1 are listed on our Part Details page. You can also find images and similar parts to 969682-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969682-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969682-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969682-1 fall under?
The 969682-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 969682-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969682-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 969682-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969682-1 have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 969682-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969682-1 often in real-time on the comparison pages.
What if I can't find stock of 969682-1?
You can fill out our help required form which you can use to request a quote for 969682-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.