Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Copper Nickel |
Barrel Type | Open |
Terminal Type | Receptacle |
Wire Size | 1.03 – 1.65mm², 17 – 15AWG |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Overall Length | .55in, 14mm |
Accepts Wire Insulation Diameter Range | .075 – .094in, 1.9 – 2.4mm |
Mating Tab Thickness | .031in, .8mm |
Locking Lance Height | .95mm, .037in |
Wire Insulation Support | With |
Line | FASTON .110 |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Ff Steckhuelse2,8 |Amp Te Connectivity 969176-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 969176-1?
Additional datasheets, footprints and schematics for 969176-1 are listed on our Part Details page. You can also find images and similar parts to 969176-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969176-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969176-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969176-1 fall under?
The 969176-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 969176-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969176-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 969176-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969176-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 969176-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969176-1 often in real-time on the comparison pages.
What if I can't find stock of 969176-1?
You can fill out our help required form which you can use to request a quote for 969176-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.